Status: | Unknown |
---|---|
Series: | CFPT-9006-1A Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 1ppm |
Oscillator Case | SMD 7mm x 5mm |
Oscillator Output Compatibility | HCMOS |
Supply Voltage Nom | 3.3V |
Product Range | CFPT-9006-1A Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 10MHz |
Frequency Stability | ± 1ppm |
Output Waveform | Square Wave |
Supply Voltage Max | 3.63V |
Supply Voltage Min | 2.97V |
Tcxo, 10Mhz, 7 X 5Mm, Hcmos | Newark Electronics |
CRYSTAL OSCILLATOR, SMD, 10.0MHZ | element14 |
Where can I find additional details, specifications and documents for a LFPTXO000001?
Additional datasheets, footprints and schematics for LFPTXO000001 are listed on our Part Details page. You can also find images and similar parts to LFPTXO000001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFPTXO000001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFPTXO000001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFPTXO000001 fall under?
The LFPTXO000001 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFPTXO000001 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFPTXO000001 you can contact the distributor directly for product support, shipping queries etc.
Is the LFPTXO000001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFPTXO000001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFPTXO000001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFPTXO000001 often in real-time on the comparison pages.
What if I can't find stock of LFPTXO000001?
You can fill out our help required form which you can use to request a quote for LFPTXO000001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.