Status: | Unknown |
---|---|
Series: | IQCM-300 Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | - |
Oscillator Output Compatibility | HCMOS |
Oscillator Case | Through Hole 75mm x 75mm |
Supply Voltage Nom | 5V |
Product Range | IQCM-300 Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 75°C |
SVHC | No SVHC (15-Jan-2018) |
IQD FREQUENCY PRODUCTS LFOCXO067293 | Rapid Electronics |
Ocxo, 10Mhz, 75Mm X 75Mm, Hcmos | Newark Electronics |
OCXO, 10MHZ, 75MM X 75MM, HCMOS | Farnell |
Where can I find additional details, specifications and documents for a LFOCXO067293?
Additional datasheets, footprints and schematics for LFOCXO067293 are listed on our Part Details page. You can also find images and similar parts to LFOCXO067293 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFOCXO067293 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFOCXO067293 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFOCXO067293 fall under?
The LFOCXO067293 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFOCXO067293 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFOCXO067293 you can contact the distributor directly for product support, shipping queries etc.
Is the LFOCXO067293 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFOCXO067293 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LFOCXO067293.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFOCXO067293 often in real-time on the comparison pages.
What if I can't find stock of LFOCXO067293?
You can fill out our help required form which you can use to request a quote for LFOCXO067293 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.