Status: | Unknown |
---|---|
Series: | IQOV-162 Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 20ppb |
Oscillator Output Compatibility | HCMOS |
Oscillator Case | SMD 14mm x 9.8mm |
Supply Voltage Nom | 3.3V |
Product Range | IQOV-162 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Oscillator, Ocxo, 10Mhz, Thd | Newark Electronics |
OSCILLATOR, OCXO, 10MHZ, THD | element14 |
IQD Oscillator SMD 10MHz ± | Distrelec |
Where can I find additional details, specifications and documents for a LFOCXO063800?
Additional datasheets, footprints and schematics for LFOCXO063800 are listed on our Part Details page. You can also find images and similar parts to LFOCXO063800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFOCXO063800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFOCXO063800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFOCXO063800 fall under?
The LFOCXO063800 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFOCXO063800 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFOCXO063800 you can contact the distributor directly for product support, shipping queries etc.
Is the LFOCXO063800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFOCXO063800 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for LFOCXO063800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFOCXO063800 often in real-time on the comparison pages.
What if I can't find stock of LFOCXO063800?
You can fill out our help required form which you can use to request a quote for LFOCXO063800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.