Status: | Unknown |
---|---|
Series: | LFO Series |
RoHS: | Unknown |
Prices starting from US$0.0320
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0395
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
31,200
in stock
|
Buy Now | |
element14
from US$0.11
|
31,200
in stock
|
Buy Now | |
Farnell
from US$0.0482
|
31,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0435
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now |
Product Range | LFO Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | - |
Terminal Material | Brass |
SVHC | No SVHC (17-Dec-2015) |
Quick Disconnect Terminal, Female Flag Disconnect, 0.25" X 0.032", 6.35Mm X 0.81Mm, 20 Awg, 15 Awg Rohs Compliant: Yes |Jst (Japan Solderless Terminals) LFO-1.0T-250N | Newark Electronics |
TERMINAL, FLAG 6.3X0.8MM | element14 |
Terminal: flat | Transfer Multisort Elektronik |
Crimp terminal 20-18 awg female | RS |
JST Spade Connector, Non-Insulated, 0.5 ... 1mm², Socket, Pack of 100 pieces | Distrelec |
Where can I find additional details, specifications and documents for a LFO-1.0T-250N?
Additional datasheets, footprints and schematics for LFO-1.0T-250N are listed on our Part Details page. You can also find images and similar parts to LFO-1.0T-250N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFO-1.0T-250N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFO-1.0T-250N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFO-1.0T-250N fall under?
The LFO-1.0T-250N is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to LFO-1.0T-250N when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFO-1.0T-250N you can contact the distributor directly for product support, shipping queries etc.
Is the LFO-1.0T-250N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFO-1.0T-250N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for LFO-1.0T-250N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFO-1.0T-250N often in real-time on the comparison pages.
What if I can't find stock of LFO-1.0T-250N?
You can fill out our help required form which you can use to request a quote for LFO-1.0T-250N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.