Status: | Unknown |
---|---|
Series: | IQXT-100 |
RoHS: | Unknown |
Frequency Nom | 12.8MHz |
---|---|
Frequency Stability + / - | 0.05ppm |
Oscillator Case | SMD 7mm x 5mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3.3V |
Product Range | IQXT-100 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Oscillator, Mcxo, 12.8Mhz, Smd | Newark Electronics |
OSCILLATOR, MCXO, 12.8MHZ, SMD | element14 |
Where can I find additional details, specifications and documents for a LFMCXO064082?
Additional datasheets, footprints and schematics for LFMCXO064082 are listed on our Part Details page. You can also find images and similar parts to LFMCXO064082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFMCXO064082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFMCXO064082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFMCXO064082 fall under?
The LFMCXO064082 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFMCXO064082 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFMCXO064082 you can contact the distributor directly for product support, shipping queries etc.
Is the LFMCXO064082 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFMCXO064082 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFMCXO064082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFMCXO064082 often in real-time on the comparison pages.
What if I can't find stock of LFMCXO064082?
You can fill out our help required form which you can use to request a quote for LFMCXO064082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.