Status: | Unknown |
---|---|
Series: | IQMT-100 Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonFrequency Nom | 12.8MHz |
---|---|
Frequency Stability + / - | 0.14ppm |
Oscillator Output Compatibility | HCMOS |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | IQMT-100 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LFMCXO064078?
Additional datasheets, footprints and schematics for LFMCXO064078 are listed on our Part Details page. You can also find images and similar parts to LFMCXO064078 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFMCXO064078 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFMCXO064078 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFMCXO064078 fall under?
The LFMCXO064078 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFMCXO064078 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFMCXO064078 you can contact the distributor directly for product support, shipping queries etc.
Is the LFMCXO064078 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFMCXO064078 have stock available?
There is no stock from authorised distributors for LFMCXO064078.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFMCXO064078 often in real-time on the comparison pages.
What if I can't find stock of LFMCXO064078?
You can fill out our help required form which you can use to request a quote for LFMCXO064078 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.