Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Low Pass |
---|---|
No. of Pins | 8Pins |
Pass Band Frequency | 1.1GHz a 1.6GHz |
Filter Case Style | 0805 [2012 Metric] |
Attenuation @ Reject Band Min | 25dB |
RoHS Compliant | Yes |
FILTER, LOWPASS, 1.35GHZ | element14 |
Electromechanical Filter Chip Multilayer LC Filter | Avnet America |
Where can I find additional details, specifications and documents for a LFL211G35TC1A001?
Additional datasheets, footprints and schematics for LFL211G35TC1A001 are listed on our Part Details page. You can also find images and similar parts to LFL211G35TC1A001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFL211G35TC1A001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFL211G35TC1A001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFL211G35TC1A001 fall under?
The LFL211G35TC1A001 is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to LFL211G35TC1A001 when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFL211G35TC1A001 you can contact the distributor directly for product support, shipping queries etc.
Is the LFL211G35TC1A001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LFL211G35TC1A001 have stock available?
Authorised distributors including element14, Avnet America and Avnet Abacus have stock available or on a lead time for LFL211G35TC1A001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFL211G35TC1A001 often in real-time on the comparison pages.
What if I can't find stock of LFL211G35TC1A001?
You can fill out our help required form which you can use to request a quote for LFL211G35TC1A001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.