Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Type | Low Pass |
---|---|
No. of Pins | 6Pins |
Pass Band Frequency | 889.5MHz to 959.5MHz |
RF Filter Applications | - |
Filter Case Style | 0603 [1608 Metric] |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
FILTER, LOWPASS, 924MHZ | element14 |
Rf Filter, Low Pass, 924.5Mhz | Newark Electronics |
Electromechanical Filter Communication Equipment Filter | Avnet America |
Where can I find additional details, specifications and documents for a LFL18924MTC1A052?
Additional datasheets, footprints and schematics for LFL18924MTC1A052 are listed on our Part Details page. You can also find images and similar parts to LFL18924MTC1A052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFL18924MTC1A052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFL18924MTC1A052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFL18924MTC1A052 fall under?
The LFL18924MTC1A052 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to LFL18924MTC1A052 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFL18924MTC1A052 you can contact the distributor directly for product support, shipping queries etc.
Is the LFL18924MTC1A052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFL18924MTC1A052 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for LFL18924MTC1A052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFL18924MTC1A052 often in real-time on the comparison pages.
What if I can't find stock of LFL18924MTC1A052?
You can fill out our help required form which you can use to request a quote for LFL18924MTC1A052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.