Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Logic Blocks | 38 |
---|---|
No. of Macrocells | 17000 |
FPGA Family | LatticeECP3 |
Logic Case Style | FPBGA |
No. of Pins | 484Pins |
No. of Speed Grades | 6 |
Total RAM Bits | 700Kbit |
No. of I/O's | 222I/O's |
Clock Management | DLL PLL |
Core Supply Voltage Min | 1.14V |
Core Supply Voltage Max | 1.26V |
I/O Supply Voltage | 3.465V |
Operating Frequency Max | 250MHz |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Core Supply Voltage Range | 1.14V to 1.26V |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Fpga, 17.3K Luts, Ecp3, 484Fpbga | Newark Electronics |
17.3K LUTs 222 I/O 1.2V -6 Speed IND | Future Electronics |
FPGA, 17.3K LUTS, ECP3, 484FPBGA | element14 |
Where can I find additional details, specifications and documents for a LFE3-17EA-6FN484I?
Additional datasheets, footprints and schematics for LFE3-17EA-6FN484I are listed on our Part Details page. You can also find images and similar parts to LFE3-17EA-6FN484I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFE3-17EA-6FN484I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFE3-17EA-6FN484I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFE3-17EA-6FN484I fall under?
The LFE3-17EA-6FN484I is listed under Electronic & Electrical Components > Semiconductors - ICs > FPGAs.
Can I view similar or alternative parts?
You can view similar parts to LFE3-17EA-6FN484I when available in the FPGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFE3-17EA-6FN484I you can contact the distributor directly for product support, shipping queries etc.
Is the LFE3-17EA-6FN484I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFE3-17EA-6FN484I have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for LFE3-17EA-6FN484I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFE3-17EA-6FN484I often in real-time on the comparison pages.
What if I can't find stock of LFE3-17EA-6FN484I?
You can fill out our help required form which you can use to request a quote for LFE3-17EA-6FN484I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.