Status: | Unknown |
---|---|
Series: | LFD21 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Filter Type | Balun |
---|---|
No. of Pins | - |
Pass Band Frequency | 891.5 Mhz |
RF Filter Applications | - |
Filter Case Style | 0805 [2012 Metric] |
Product Range | LFD21 Series |
SVHC | No SVHC (15-Jan-2019) |
Rf Filter, 0805, 10Pin | Newark Electronics |
RF FILTER, 0805, 10PIN | element14 |
Dual Matching Filter 10-Pin SMD | Avnet America |
LFD21 891,5MHz RF-FILTER | Rutronik |
DIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a LFD21868MMF1D386?
Additional datasheets, footprints and schematics for LFD21868MMF1D386 are listed on our Part Details page. You can also find images and similar parts to LFD21868MMF1D386 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFD21868MMF1D386 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFD21868MMF1D386 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFD21868MMF1D386 fall under?
The LFD21868MMF1D386 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LFD21868MMF1D386 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFD21868MMF1D386 you can contact the distributor directly for product support, shipping queries etc.
Is the LFD21868MMF1D386 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFD21868MMF1D386 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Rutronik have stock available or on a lead time for LFD21868MMF1D386.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFD21868MMF1D386 often in real-time on the comparison pages.
What if I can't find stock of LFD21868MMF1D386?
You can fill out our help required form which you can use to request a quote for LFD21868MMF1D386 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.