LFD14003Z Littelfuse Parts by Littelfuse

TB POWER DISTRIBUTION 3POLE 10AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.50

Distributor Stock
Logo for Farnell
Farnell
from US$41.63
31
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$39.50
31
in stock
Buy Now
Logo for element14
element14
from US$45.06
31
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$41.04
-
Buy Now

Specifications

Rated Current 115A
Rated Voltage 600V
No. of Poles 3 Pole
Line Side Connections Per Pole 1
Line Side Connection Method Screw
Line Side Wire Size Max 2AWG
Load Side Connection Method Screw

Alternative Descriptions

Tb, Power Distribution, 3Pole, 10Awg | Newark Electronics
TB, POWER DISTRIBUTION, 3POLE, 10AWG | element14
Barrier Terminal Blocks DIST BLOK 600V 115A 3 POLE LINE 1 LOAD 6 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFD14003Z?

Additional datasheets, footprints and schematics for LFD14003Z are listed on our Part Details page. You can also find images and similar parts to LFD14003Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFD14003Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFD14003Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFD14003Z fall under?

The LFD14003Z is listed under Littelfuse Parts.

Can I view similar or alternative parts?

You can view similar parts to LFD14003Z when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFD14003Z you can contact the distributor directly for product support, shipping queries etc.

Is the LFD14003Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFD14003Z have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for LFD14003Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFD14003Z often in real-time on the comparison pages.

What if I can't find stock of LFD14003Z?

You can fill out our help required form which you can use to request a quote for LFD14003Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay