Status: | Unknown |
---|---|
Series: | LFB Series |
RoHS: | Unknown |
Filter Type | Band Pass |
---|---|
No. of Pins | 6Pins |
Pass Band Frequency | 2.45GHz |
RF Filter Applications | ZigBee |
Filter Case Style | 0603 [1608 Metric] |
Product Range | LFB Series |
SVHC | No SVHC (15-Jan-2019) |
LFB182 Series 2.45 GHz 50 Ohm 1.8 dB Surface Mount Balanced Filter - SMD-6 | Future Electronics |
Active Filter Band Pass 2450MHz 6-Pin SMD | Avnet America |
RF FILTERS, BAND PASS, 2.45GHZ, 0603 | Farnell |
Where can I find additional details, specifications and documents for a LFB182G45BG5D920?
Additional datasheets, footprints and schematics for LFB182G45BG5D920 are listed on our Part Details page. You can also find images and similar parts to LFB182G45BG5D920 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFB182G45BG5D920 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFB182G45BG5D920 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFB182G45BG5D920 fall under?
The LFB182G45BG5D920 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LFB182G45BG5D920 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFB182G45BG5D920 you can contact the distributor directly for product support, shipping queries etc.
Is the LFB182G45BG5D920 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFB182G45BG5D920 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for LFB182G45BG5D920.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFB182G45BG5D920 often in real-time on the comparison pages.
What if I can't find stock of LFB182G45BG5D920?
You can fill out our help required form which you can use to request a quote for LFB182G45BG5D920 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.