Status: | Unknown |
---|---|
Series: | 6V 0.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
1,009
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
5,000
in stock
|
Buy Now | |
element14
from US$0.59
|
1,009
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 6V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 6V 0.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 2% |
Base Number | 60 |
IC Generic Number | 60 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Voltage Nom. | 6V |
Primary Input Voltage | 8V |
Supply Voltage Max | 16V |
Supply Voltage Min | 16V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed |
LFXX Series 500 mA 6 V Fixed VLDO Voltage Regulator with Inhibit - TO-252 | Future Electronics |
IC, V REG LDO +6.0V, SMD, DPAK-3 | element14 |
Ldo, Fixed, 6V, 0.5A, -40 To 125Deg C | Newark Electronics |
LDO Regulator Pos 6V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a LF60CDT-TR?
Additional datasheets, footprints and schematics for LF60CDT-TR are listed on our Part Details page. You can also find images and similar parts to LF60CDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF60CDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF60CDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF60CDT-TR fall under?
The LF60CDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF60CDT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF60CDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LF60CDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF60CDT-TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for LF60CDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF60CDT-TR often in real-time on the comparison pages.
What if I can't find stock of LF60CDT-TR?
You can fill out our help required form which you can use to request a quote for LF60CDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.