Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | 6V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op-Amp, Quad, 1Mhz, 1V/Us, Soic-14 | Newark Electronics |
Quad, 36-V, 1-MHz, In to V+, JFET-input operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LF444CMX/NOPB?
Additional datasheets, footprints and schematics for LF444CMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LF444CMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF444CMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF444CMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF444CMX/NOPB fall under?
The LF444CMX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF444CMX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF444CMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF444CMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF444CMX/NOPB have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LF444CMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF444CMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF444CMX/NOPB?
You can fill out our help required form which you can use to request a quote for LF444CMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.