Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
1,068
in stock
|
Buy Now | |
Texas Instruments
from US$0.58
|
13,496
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.00
|
3,110
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
1,002
in stock
|
Buy Now | |
element14
from US$1.84
|
24
in stock
|
Buy Now | |
Farnell
from US$1.51
|
24
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 15V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Gain Bandwidth | 4MHz |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Dual, 44-V, 4-MHz, high slew rate (15-V/µs), In to V+, JFET-input op amp | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual op amp,LF412CN DIP8 | RS |
Ic, Op Amp, Dual | Newark Electronics |
Where can I find additional details, specifications and documents for a LF412CN/NOPB?
Additional datasheets, footprints and schematics for LF412CN/NOPB are listed on our Part Details page. You can also find images and similar parts to LF412CN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF412CN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF412CN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF412CN/NOPB fall under?
The LF412CN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF412CN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF412CN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF412CN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF412CN/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LF412CN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF412CN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF412CN/NOPB?
You can fill out our help required form which you can use to request a quote for LF412CN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.