LF412ACN/NOPB Part Information
Details for LF412ACN/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.8200 |
10 | 3.9100 |
25 | 3.6900 |
50 | 3.6200 |
100 | 3.5400 |
Stock Information
Details
Part Features
- Fast Settling Time to 0.01%: 2 u00b5s
- High Input Impedance: 1012 u03a9
- High Slew Rate: 10V/u00b5s (Min)
- Input Offset Voltage Drift: 7 u00b5V/u00b0C (Typ)
- Internally Trimmed Offset Voltage: 1 mV (Max)
- Low 1/f Noise Corner: 50 Hz
- Low Input Bias Current: 50 pA
- Low Input Noise Current: 0.01 pA / u221aHz
- Low Supply Current: 1.8 mA/Amplifier
- Low Total Harmonic Distortion: u22640.02%
- Wide Gain Bandwidth: 3 MHz (Min)
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 3MHz |
Slew Rate | 15V/µs |
Supply Voltage Range | 10V to 44V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 44V |
Gain Bandwidth | 4MHz |
Input Offset Voltage Max | 1mV |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 22V |
Supply Voltage Min | 10V |
Alternative Part Descriptions
- IC, OP AMP, DUAL, 3MHZ; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:15V/µs; Supply Voltage Range:10V to 44V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LF412ACN/NOPB?
Additional datasheets, footprints and schematics for LF412ACN/NOPB are listed in our Part Details tab. You can also find the LF412ACN/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF412ACN/NOPB in the Pricing & Inventory tab next to part details. You can view LF412ACN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF412ACN/NOPB fall under?
The LF412ACN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF412ACN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF412ACN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF412ACN/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LF412ACN/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LF412ACN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF412ACN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF412ACN/NOPB?
You can fill out our help required form which you can use to request a quote for LF412ACN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.