No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 3.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 3.5V to ± 18V |
Op Amp Type | High Speed |
Single, 36-V, 3-MHz, high slew rate (13-V/µs), 2-mV offset voltage, JFET-input op amp | Texas Instruments |
OP Amp Single GP 18V 8-Pin PDIP | RS |
Op-Amp, 3Mhz, 13V/Us, Dip-8 | Newark Electronics |
OP-AMP, 3MHZ, 13V/US, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a LF411CP .?
Additional datasheets, footprints and schematics for LF411CP . are listed on our Part Details page. You can also find images and similar parts to LF411CP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF411CP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF411CP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF411CP . fall under?
The LF411CP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF411CP . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF411CP . you can contact the distributor directly for product support, shipping queries etc.
Is the LF411CP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF411CP . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LF411CP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF411CP . often in real-time on the comparison pages.
What if I can't find stock of LF411CP .?
You can fill out our help required form which you can use to request a quote for LF411CP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.