LF411CN/NOPB Part Information
Details for LF411CN/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Description
These devices are low-cost, high-speed, JFET input operational amplifiers with very low input offset voltage and input offset voltage drift. They require low supply current yet maintain a large gain bandwidth product and fast slew rate. In addition, well matched high voltage JFET input devices provide very low input bias and offset currents. The LF411 is pin compatible with the standard LM741 allowing designers to immediately upgrade the overall performance of existing designs. These amplifiers may be used in applications such as high speed integrators, fast D/A converters, sample and hold circuits and many other circuits requiring low input offset voltage and drift, low input bias current, high input impedance, high slew rate and wide bandwidth.
Part Downloads


Part Features
- Fast Settling Time to 0.01%: 2 u03bcs
- High Input Impedance: 1012 u03a9
- High Slew Rate: 10 V/u03bcs (Min)
- Input Offset Voltage Drift: 7 u03bcV/u00b0C (Typ)
- Internally Trimmed Offset Voltage: 0.5 mV (Max)
- Low 1/u0192 Noise Corner: 50 Hz
- Low Input Bias Current: 50 pA
- Low Input Noise Current: 0.01 pA/u221aHz
- Low Supply Current: 1.8 mA
- Low Total Harmonic Distortion: u22640.02%
- Wide Gain Bandwidth: 3 MHz (Min)
Part Specifications
No. of Amplifiers | 1 Amplifier |
Bandwidth | 4MHz |
Slew Rate | 15V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Alternative Part Descriptions
- Operational Amplifier [Texas Instruments] LF411CN/NOPB Operational Amplifier | Distrelec