LF411ACN/NOPB Part Information
Details for LF411ACN/NOPB by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Features
- Fast Settling Time to 0.01%: 2 u03bcs
- High Input Impedance: 1012 u03a9
- High Slew Rate: 10 V/u03bcs (Min)
- Input Offset Voltage Drift: 7 u03bcV/u00b0C (Typ)
- Internally Trimmed Offset Voltage: 0.5 mV (Max)
- Low 1/u0192 Noise Corner: 50 Hz
- Low Input Bias Current: 50 pA
- Low Input Noise Current: 0.01 pA/u221aHz
- Low Supply Current: 1.8 mA
- Low Total Harmonic Distortion: u22640.02%
- Wide Gain Bandwidth: 3 MHz (Min)
Part Specifications
No. of Amplifiers | 1 Amplifier |
Bandwidth | 4MHz |
Slew Rate | 15V/ s |
Supply Voltage Range | 10V to 44V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0 C |
Packaging | Each |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LF411ACN/NOPB?
Additional datasheets, footprints and schematics for LF411ACN/NOPB are listed in our Part Details tab. You can also find the LF411ACN/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF411ACN/NOPB in the Pricing & Inventory tab next to part details. You can view LF411ACN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF411ACN/NOPB fall under?
The LF411ACN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF411ACN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF411ACN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF411ACN/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LF411ACN/NOPB have stock available?
There is no stock from authorised distributors for LF411ACN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF411ACN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF411ACN/NOPB?
You can fill out our help required form which you can use to request a quote for LF411ACN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.