Status: | Production |
---|---|
Series: | LF398S |
RoHS: | Compliant |
Prices starting from US$2.88
Metal Can and Ceramic Package Versions of this part are Obsolete: LF198AH, LF198H, LF398AH, LF398H, LF398J8. The LF398AN8 is Obsolete. |
4µs Typical Acquisition Time |
Guaranteed 0.01% Max. Gain Error |
2mV Typ. Offset Voltage |
2.5mV Max. Hold Step |
Very Low Feedthrough 80dB Min. |
High Input Impedance Under All Conditions |
Logic Inputs Compatible with All Logic Families |
SO8 Package |
For DIP8 Package, see LF398N |
Prec Smpl & Hold Amp in SO8 Pa | Analog Devices |
Sample & Hold Amp, 16Us, Soic | Newark Electronics |
SAMPLE & HOLD AMP, 16US, SOIC | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | - |
Acquisition Time | 4µs |
Input Offset Voltage | 2mV |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | ± 5V to ± 18V |
Settling Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Base Number | 398 |
Operating Temperature Range | 0°C to +70°C |
Where can I find additional details, specifications and documents for a LF398S8#PBF?
Additional datasheets, footprints and schematics for LF398S8#PBF are listed on our Part Details page. You can also find images and similar parts to LF398S8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF398S8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF398S8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF398S8#PBF fall under?
The LF398S8#PBF is listed under Switched Cap Building Blocks.
Can I view similar or alternative parts?
You can view similar parts to LF398S8#PBF when available in the Switched Cap Building Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF398S8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LF398S8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LF398S8#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LF398S8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF398S8#PBF often in real-time on the comparison pages.
What if I can't find stock of LF398S8#PBF?
You can fill out our help required form which you can use to request a quote for LF398S8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.