Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
2,620
in stock
|
Buy Now | |
Texas Instruments
from US$0.70
|
31,823
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.35
|
7,002
in stock
|
Buy Now | |
element14
from US$2.23
|
334
in stock
|
Buy Now | |
Farnell
from US$1.53
|
334
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Acquisition Time | 20µs |
Input Offset Voltage | 2mV |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Range | ± 5V to ± 18V |
Settling Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Monolithic sample and hold circuit (10-µs acquisition, 7-mV offset) | Texas Instruments |
IC: amplifier | Transfer Multisort Elektronik |
LF398N/NOPB, Sample & Hold Circuits | RS |
Sample & Hold Amp, 1Mhz, 20Us, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LF398N/NOPB .?
Additional datasheets, footprints and schematics for LF398N/NOPB . are listed on our Part Details page. You can also find images and similar parts to LF398N/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF398N/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF398N/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF398N/NOPB . fall under?
The LF398N/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Sample & Hold Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LF398N/NOPB . when available in the Sample & Hold Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF398N/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LF398N/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF398N/NOPB . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for LF398N/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF398N/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LF398N/NOPB .?
You can fill out our help required form which you can use to request a quote for LF398N/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.