Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
1,386
in stock
|
Buy Now | |
Texas Instruments
from US$0.33
|
18,037
in stock
|
Buy Now | |
Schukat Electronic
from US$0.54
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
515
in stock
|
Buy Now | |
element14
from US$0.56
|
515
in stock
|
Buy Now | |
Farnell
from US$0.59
|
515
in stock
|
Buy Now | |
CoreStaff
from US$0.53
|
287
in stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
25
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 5MHz |
Slew Rate | 12V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Single, 36-V, 5-MHz, high slew rate (12-V/µs), In to V+, JFET-input operational amplifier | Texas Instruments |
Single op amp,LF356N 5MHz DIP8 | RS |
Op-Amp JFET +-18V LN 12V/us DIP8 | Schukat Electronic |
Ic, Op Amp, Single, Jfet, 5Mhz, 5Ma | Newark Electronics |
IC, OP AMP, SINGLE, JFET, 5MHZ, 5MA | element14 |
Texas Instruments LF356N Bi-Fet General Purpose OP AMP | Rapid Electronics |
Where can I find additional details, specifications and documents for a LF356N/NOPB?
Additional datasheets, footprints and schematics for LF356N/NOPB are listed on our Part Details page. You can also find images and similar parts to LF356N/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF356N/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF356N/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF356N/NOPB fall under?
The LF356N/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF356N/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF356N/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF356N/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LF356N/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for LF356N/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF356N/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF356N/NOPB?
You can fill out our help required form which you can use to request a quote for LF356N/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.