Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 12V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | FET / JFET Input |
Single, 36-V, 5-MHz, high slew rate (12-V/µs), In to V+, JFET-input operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LF356MX/NOPB?
Additional datasheets, footprints and schematics for LF356MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LF356MX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF356MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF356MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF356MX/NOPB fall under?
The LF356MX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF356MX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF356MX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF356MX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF356MX/NOPB have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for LF356MX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF356MX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF356MX/NOPB?
You can fill out our help required form which you can use to request a quote for LF356MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.