Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5MHz |
Slew Rate | 12V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Amplifier Type | JFET Operational |
Base Number | 356 |
Gain Bandwidth | 5MHz |
IC Generic Number | 356 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 13mV |
Logic Function Number | 356 |
Op Amp Type | FET / JFET Input |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 10V |
Where can I find additional details, specifications and documents for a LF356M?
Additional datasheets, footprints and schematics for LF356M are listed on our Part Details page. You can also find images and similar parts to LF356M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF356M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF356M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF356M fall under?
The LF356M is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF356M when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF356M you can contact the distributor directly for product support, shipping queries etc.
Is the LF356M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF356M have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for LF356M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF356M often in real-time on the comparison pages.
What if I can't find stock of LF356M?
You can fill out our help required form which you can use to request a quote for LF356M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.