No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Op Amp Type | Wideband |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual, 36-V, 4-MHz, high slew rate (13-V/µs), In to V+, JFET-input op amp | Texas Instruments |
OP-AMP, WIDEBAND, 4MHZ, 13V/US, SOIC-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LF353M/NOPB .?
Additional datasheets, footprints and schematics for LF353M/NOPB . are listed on our Part Details page. You can also find images and similar parts to LF353M/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF353M/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF353M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF353M/NOPB . fall under?
The LF353M/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF353M/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF353M/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LF353M/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF353M/NOPB . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for LF353M/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF353M/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LF353M/NOPB .?
You can fill out our help required form which you can use to request a quote for LF353M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.