Status: | Active |
---|---|
Series: | LF353 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
element14
from US$0.48
|
15,076
in stock
|
Buy Now | |
Farnell
from US$0.46
|
15,076
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
12,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
4,187
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,635
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Latch up free operation |
Internal frequency compensation |
Low power consumption |
Low input bias and offset current |
Wide common-mode (up to VCC +) and differential voltage range |
High input impedance JFET input stage |
High slew rate 16 V/µs (typical) |
Output short-circuit protection |
Product Specifications |
---|
DS0432 Wide bandwidth dual JFET operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP-AMP, DUAL, 4MHZ, 16V/US, SOIC-8 | element14 |
OP Amp Dual GP ±18V 8-Pin SO N T/R | Avnet America |
IC: operational amplifier | Transfer Multisort Elektronik |
Opamp, 4Mhz, 0 To 70Deg C | Newark Electronics |
OP Amp Dual GP �18V 8-Pin SO N T/R | Avnet Silica |
4MHz Dual JFET Op Amplifier SOIC8 | RS |
LF353 Series 18V 4 MHz Wide Bandwidth Dual J-FET Operational Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a LF353DT?
Additional datasheets, footprints and schematics for LF353DT are listed on our Part Details page. You can also find images and similar parts to LF353DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF353DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF353DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF353DT fall under?
The LF353DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF353DT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF353DT you can contact the distributor directly for product support, shipping queries etc.
Is the LF353DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LF353DT have stock available?
Authorised distributors including element14, Farnell, Avnet America, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LF353DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF353DT often in real-time on the comparison pages.
What if I can't find stock of LF353DT?
You can fill out our help required form which you can use to request a quote for LF353DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.