Status: | Active |
---|---|
Series: | LF351 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
640
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,113
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
199
in stock
|
Buy Now | |
element14
from US$1.58
|
199
in stock
|
Buy Now | |
Farnell
from US$1.55
|
199
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
94
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Internal frequency compensation |
High input impedance JFET input stage |
High slew rate 16 V/µs (typical) |
Internally adjustable input offset voltage |
Wide common-mode (up to VCC+) and differential voltage range |
Low power consumption |
Output short-circuit protection |
Latch up free operation |
Low input bias and offset current |
Product Specifications |
---|
DS0431 Wide bandwidth single JFET operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Application Notes for related Tools & Software |
---|
AN4301 STEVAL-CCA036V1 demonstration board guidelines for single operational amplifiers |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LF351 Series 32V 4 MHz Wide Bandwidth Single J-FET Operational Amplifier -SOIC-8 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
Wide BW Single JFET Op Amp LF351D | RS |
Operational Amplifier, Single, 4 Mhz, 1, 16 V/ S, 6V To 32V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics LF351D | Newark Electronics |
OP AMP, 4MHZ, 16V/µS, L BIAS, 8SOIC | element14 |
ST Operational Amplifier 4 MHz, 32V, SO-8 | Distrelec |
OP Amp Single GP ±16V 8-Pin SO N Tape | Avnet America |
OP Amp Single GP �16V 8-Pin SO N Tape | EBV Elektronik |
Where can I find additional details, specifications and documents for a LF351D?
Additional datasheets, footprints and schematics for LF351D are listed on our Part Details page. You can also find images and similar parts to LF351D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF351D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF351D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF351D fall under?
The LF351D is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF351D when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF351D you can contact the distributor directly for product support, shipping queries etc.
Is the LF351D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LF351D have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LF351D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF351D often in real-time on the comparison pages.
What if I can't find stock of LF351D?
You can fill out our help required form which you can use to request a quote for LF351D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.