Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$0.11 |
3,544,922
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | ± 3.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Speed |
Quad, 36-V, 3-MHz, high slew rate (13-V/µs), In to V+, JFET-input operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LF347DR?
Additional datasheets, footprints and schematics for LF347DR are listed on our Part Details page. You can also find images and similar parts to LF347DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF347DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF347DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF347DR fall under?
The LF347DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF347DR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF347DR you can contact the distributor directly for product support, shipping queries etc.
Is the LF347DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF347DR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LF347DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF347DR often in real-time on the comparison pages.
What if I can't find stock of LF347DR?
You can fill out our help required form which you can use to request a quote for LF347DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.