No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 4MHz |
Slew Rate | 13V/ s |
Supply Voltage Range | 8V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0 C |
Packaging | Each |
OP AMP, 4MHZ, 13V/US, DIP-14 | Farnell |
Where can I find additional details, specifications and documents for a LF347BN/NOPB?
Additional datasheets, footprints and schematics for LF347BN/NOPB are listed on our Part Details page. You can also find images and similar parts to LF347BN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF347BN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF347BN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF347BN/NOPB fall under?
The LF347BN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF347BN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF347BN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LF347BN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF347BN/NOPB have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for LF347BN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF347BN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LF347BN/NOPB?
You can fill out our help required form which you can use to request a quote for LF347BN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.