LF347BN Part Information
Details for LF347BN by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7950 |
10 | 0.7480 |
50 | 0.7330 |
100 | 0.7180 |
250 | 0.7030 |
Stock Information
Details
Part Features
- Gain Bandwidth: 3 MHz Typical
- High Slew Rate: 13 V/ms Typical
- Low Input Bias Current: 50 pA Typical
- Low Input Noise Current: 0.01 pA/u221aHz Typical
- Low Supply Current: 8 mA Typical
- Low Total Harmonic Distortion
Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 4MHz |
Slew Rate | 13V/µs |
Supply Voltage Range | 8V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 8V to 36V |
Amplifier Type | JFET Operational |
Base Number | 347 |
Gain Bandwidth | 4MHz |
IC Generic Number | 347 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7mV |
Logic Function Number | 347 |
Op Amp Type | High Speed |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | BIFET Input |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 8V |
Alternative Part Descriptions
- IC, OP AMP, QUAD; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:8V to 36V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LF347BN?
Additional datasheets, footprints and schematics for LF347BN are listed in our Part Details tab. You can also find the LF347BN image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF347BN in the Pricing & Inventory tab next to part details. You can view LF347BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF347BN fall under?
The LF347BN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LF347BN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF347BN you can contact the distributor directly for product support, shipping queries etc.
Is the LF347BN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LF347BN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LF347BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF347BN often in real-time on the comparison pages.
What if I can't find stock of LF347BN?
You can fill out our help required form which you can use to request a quote for LF347BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.