Status: | Unknown |
---|---|
Series: | 3.3V 0.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
Avnet America
from US$0.49
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
1,485
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,458
in stock
|
Buy Now | |
element14
from US$0.57
|
1,458
in stock
|
Buy Now | |
Farnell
from US$0.56
|
1,458
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
644
in stock
|
Buy Now | |
Avnet Silica
-
|
4,300
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 0.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
Base Number | 33 |
IC Generic Number | 33 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 1% |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 5.3V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4.3V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed |
LDO Regulator Pos 3.3V 0.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
ST LDO Voltage Regulator 3.3V 500mA TO-220 | Distrelec |
Fixed Ldo Voltage Regulator, 3V To 16V, 400Mv Dropout, 3.3Vout, 0.5Aout, To-220-3 Rohs Compliant: Yes |Stmicroelectronics LF33ABV | Newark Electronics |
IC, V REG LDO +3.3V, TO-220-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator 3.3V 0.5A TO220 | RS |
LFXX Series 500 mA 3.3 V Fixed VLDO Voltage Regulator with Inhibit -TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a LF33ABV?
Additional datasheets, footprints and schematics for LF33ABV are listed on our Part Details page. You can also find images and similar parts to LF33ABV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF33ABV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF33ABV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF33ABV fall under?
The LF33ABV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF33ABV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF33ABV you can contact the distributor directly for product support, shipping queries etc.
Is the LF33ABV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF33ABV have stock available?
Authorised distributors including Avnet America, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for LF33ABV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF33ABV often in real-time on the comparison pages.
What if I can't find stock of LF33ABV?
You can fill out our help required form which you can use to request a quote for LF33ABV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.