LF 310-S Sensors & Transducers by LEM

CURRENT SENSOR 300A CURRENT O/P 21VDC

Status: Unknown
Series: LF xx10 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$73.30


Distributor Starting From Stock
Logo for Farnell Farnell US$103.99
1,151
Buy Now
Logo for Distrelec Distrelec US$74.31
524
Buy Now
Logo for element14 element14 US$108.94
248
Buy Now
Logo for Newark Electronics Newark Electronics US$78.27
69
Buy Now
Logo for Sager Sager US$73.30
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Sensor Output Current
Supply Voltage DC Min -11.4V
Supply Voltage DC Max 21V
Current Measuring Range DC -500A to 500A
Current Measuring Range AC -500A to 500A
Response Time 500ns
Accuracy % 0.2%
Product Range LF xx10 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CURRENT SENSOR, 300A, CURRENT O/P, 21VDC | Farnell
LEM Current Sensor 100kHz 300 A 21V 500ns Panel Mount LF | Distrelec
Current Sensor, 300A, Current O/P, 21Vdc | Newark Electronics
300A current transducer, closed loop | RS
Industrial Current Sensors | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LF 310-S?

Additional datasheets, footprints and schematics for LF 310-S are listed on our Part Details page. You can also find images and similar parts to LF 310-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LF 310-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF 310-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LF 310-S fall under?

The LF 310-S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LF 310-S when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LF 310-S you can contact the distributor directly for product support, shipping queries etc.

Is the LF 310-S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LF 310-S have stock available?

Authorised distributors including Farnell, Distrelec, element14, Newark Electronics and RS have stock available or on a lead time for LF 310-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LF 310-S often in real-time on the comparison pages.

What if I can't find stock of LF 310-S?

You can fill out our help required form which you can use to request a quote for LF 310-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay