Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | - |
Acquisition Time | 4µs |
Input Offset Voltage | 3mV |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Range | ± 5V to ± 18V |
Settling Time | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Amplifier Type | Sample and Hold |
Base Number | 298 |
IC Generic Number | 298 |
Input Offset Voltage Max | 5mV |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 5V |
Supply Voltage Nom | -18V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LF298M?
Additional datasheets, footprints and schematics for LF298M are listed on our Part Details page. You can also find images and similar parts to LF298M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF298M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF298M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF298M fall under?
The LF298M is listed under Semiconductors - ICs > Amplifiers & Comparators > Sample & Hold Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LF298M when available in the Sample & Hold Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF298M you can contact the distributor directly for product support, shipping queries etc.
Is the LF298M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF298M have stock available?
There is no stock from authorised distributors for LF298M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF298M often in real-time on the comparison pages.
What if I can't find stock of LF298M?
You can fill out our help required form which you can use to request a quote for LF298M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.