Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Magnetoresistive Sensor Technology | Tunneling Magneto Resistance (TMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Tmr Omnipolar Switch, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a LF21235TMR?
Additional datasheets, footprints and schematics for LF21235TMR are listed on our Part Details page. You can also find images and similar parts to LF21235TMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF21235TMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF21235TMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF21235TMR fall under?
The LF21235TMR is listed under Semiconductors - ICs > IC Sensors > Magnetoresistive (MR) Sensors.
Can I view similar or alternative parts?
You can view similar parts to LF21235TMR when available in the Magnetoresistive (MR) Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF21235TMR you can contact the distributor directly for product support, shipping queries etc.
Is the LF21235TMR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LF21235TMR have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for LF21235TMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF21235TMR often in real-time on the comparison pages.
What if I can't find stock of LF21235TMR?
You can fill out our help required form which you can use to request a quote for LF21235TMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.