Status: | Unknown |
---|---|
Series: | Panelite Series |
RoHS: | Compliant |
Voltage Rating | 120VAC |
---|---|
Jacket Color | Black |
Product Range | Panelite Series |
Cable Length - Imperial | 72" |
Accessory Type | Power Cord |
RoHS Compliant | Yes |
Power Cord | Newark Electronics |
Cord, Line Power, 120VAC, 72In. L, Black, USA Plug, for PANELITE Lights | nVent HOFFMAN LF120VCORD | RS Americas |
Where can I find additional details, specifications and documents for a LF120VCORD?
Additional datasheets, footprints and schematics for LF120VCORD are listed on our Part Details page. You can also find images and similar parts to LF120VCORD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF120VCORD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF120VCORD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF120VCORD fall under?
The LF120VCORD is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to LF120VCORD when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF120VCORD you can contact the distributor directly for product support, shipping queries etc.
Is the LF120VCORD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LF120VCORD have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for LF120VCORD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF120VCORD often in real-time on the comparison pages.
What if I can't find stock of LF120VCORD?
You can fill out our help required form which you can use to request a quote for LF120VCORD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.