Status: | Unknown |
---|---|
Series: | LEX Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | LEX Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Wire-To-Board Connector, Lex Series, Receptacle, 4, 2.5 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) LEXR-04V-S(HF) | Newark Electronics |
CONN, HOUSING, RCPT, 4POS, 1ROW, 2.5MM | element14 |
4 Position 2.5mm Pitch Wire to Board Disconnectable Crimp Style Connector | Future Electronics |
Where can I find additional details, specifications and documents for a LEXR-04V-S(HF)?
Additional datasheets, footprints and schematics for LEXR-04V-S(HF) are listed on our Part Details page. You can also find images and similar parts to LEXR-04V-S(HF) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEXR-04V-S(HF) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEXR-04V-S(HF) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEXR-04V-S(HF) fall under?
The LEXR-04V-S(HF) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to LEXR-04V-S(HF) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEXR-04V-S(HF) you can contact the distributor directly for product support, shipping queries etc.
Is the LEXR-04V-S(HF) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEXR-04V-S(HF) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for LEXR-04V-S(HF).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEXR-04V-S(HF) often in real-time on the comparison pages.
What if I can't find stock of LEXR-04V-S(HF)?
You can fill out our help required form which you can use to request a quote for LEXR-04V-S(HF) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.