Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Remote Control Type | Transmitter |
---|---|
No. of Channels | 4 Channel |
Frequency | 433.92MHz |
Range | 30m |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Development Tool Type | Hardware / Software - Keyfob |
Kit Features | 4 Switch Keyfob Transmitter Complete Remote Control System 4-CH High Security Radio Protocol |
Type | Remote Control System |
TRANSMITTER, KEYFOB, 4 SWITCH | Farnell |
Transmitter, Keyfob, 4 Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a LEWES-TX4?
Additional datasheets, footprints and schematics for LEWES-TX4 are listed on our Part Details page. You can also find images and similar parts to LEWES-TX4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEWES-TX4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEWES-TX4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEWES-TX4 fall under?
The LEWES-TX4 is listed under Electrical & Lighting > Wireless Systems & Modules > Remote Control Systems.
Can I view similar or alternative parts?
You can view similar parts to LEWES-TX4 when available in the Remote Control Systems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEWES-TX4 you can contact the distributor directly for product support, shipping queries etc.
Is the LEWES-TX4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEWES-TX4 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LEWES-TX4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEWES-TX4 often in real-time on the comparison pages.
What if I can't find stock of LEWES-TX4?
You can fill out our help required form which you can use to request a quote for LEWES-TX4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.