Status: | Unknown |
---|---|
Series: | LEV200 Series |
RoHS: | Unknown |
Prices starting from US$124.41
Load Current Inductive | - |
---|---|
Relay Mounting | Panel |
Operating Voltage | 900VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | LEV200 Series |
SVHC | No SVHC (27-Jun-2018) |
Industrial Relays LEV200H5ANF=RELAY SPST-NO | Rapid Electronics |
Lev200H5Anf=Relay Spst-No |Kilovac Te Connectivity LEV200H5ANF | Newark Electronics |
Electromechanical Relay SPST-NO-DM 500A 24VDC 40Ohm Side Mount | Avnet America |
RELAY CONTACTOR SPST 500A 24V | TE Connectivity LEV200H5ANF | RS Americas |
HIGHCURRENT RELAY LEV200H5ANF | TTI Europe |
CONTACTOR, SPST-NO, 24V, PANEL | Farnell |
Where can I find additional details, specifications and documents for a LEV200H5ANF?
Additional datasheets, footprints and schematics for LEV200H5ANF are listed on our Part Details page. You can also find images and similar parts to LEV200H5ANF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEV200H5ANF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEV200H5ANF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEV200H5ANF fall under?
The LEV200H5ANF is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEV200H5ANF when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEV200H5ANF you can contact the distributor directly for product support, shipping queries etc.
Is the LEV200H5ANF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEV200H5ANF have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for LEV200H5ANF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEV200H5ANF often in real-time on the comparison pages.
What if I can't find stock of LEV200H5ANF?
You can fill out our help required form which you can use to request a quote for LEV200H5ANF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.