Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 80V |
---|---|
Continuous Drain Current Id | 9A |
Power Dissipation Pd | 108W |
Operating Frequency Min | - |
Operating Frequency Max | 1GHz |
RF Transistor Case | M250 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Transistor Type | RF FET |
RF N-Ch MOSFET 70W 36V 1GHz M250 | RS |
MOSFET, RF, N-CH, 80V, 9A, M250-3 | Farnell |
Rf Power |Stmicroelectronics LET9045F | Newark Electronics |
Where can I find additional details, specifications and documents for a LET9045F?
Additional datasheets, footprints and schematics for LET9045F are listed on our Part Details page. You can also find images and similar parts to LET9045F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LET9045F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LET9045F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LET9045F fall under?
The LET9045F is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to LET9045F when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LET9045F you can contact the distributor directly for product support, shipping queries etc.
Is the LET9045F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LET9045F have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for LET9045F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LET9045F often in real-time on the comparison pages.
What if I can't find stock of LET9045F?
You can fill out our help required form which you can use to request a quote for LET9045F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.