Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 100W |
Output Voltage - Output 1 | 1.2V |
Output Current - Output 1 | 50A |
RoHS Compliant | Yes |
Dc-Dc Regulated Power Supply Module, 1 Output, Hybrid |Artesyn Embedded Technologies LES50A48-1V2REJ | Newark Electronics |
Where can I find additional details, specifications and documents for a LES50A48-1V2REJ?
Additional datasheets, footprints and schematics for LES50A48-1V2REJ are listed on our Part Details page. You can also find images and similar parts to LES50A48-1V2REJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LES50A48-1V2REJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LES50A48-1V2REJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LES50A48-1V2REJ fall under?
The LES50A48-1V2REJ is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to LES50A48-1V2REJ when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LES50A48-1V2REJ you can contact the distributor directly for product support, shipping queries etc.
Is the LES50A48-1V2REJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LES50A48-1V2REJ have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for LES50A48-1V2REJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LES50A48-1V2REJ often in real-time on the comparison pages.
What if I can't find stock of LES50A48-1V2REJ?
You can fill out our help required form which you can use to request a quote for LES50A48-1V2REJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.