Status: | Unknown |
---|---|
Series: | LEK Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Plug |
Product Range | LEK Series |
Contact Termination Type | Solder |
No. of Rows | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector, Plug, 1Pos | Newark Electronics |
CONNECTOR, PLUG, 1POS | element14 |
Where can I find additional details, specifications and documents for a LEK-01PS-2RPT?
Additional datasheets, footprints and schematics for LEK-01PS-2RPT are listed on our Part Details page. You can also find images and similar parts to LEK-01PS-2RPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEK-01PS-2RPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEK-01PS-2RPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEK-01PS-2RPT fall under?
The LEK-01PS-2RPT is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to LEK-01PS-2RPT when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEK-01PS-2RPT you can contact the distributor directly for product support, shipping queries etc.
Is the LEK-01PS-2RPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEK-01PS-2RPT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LEK-01PS-2RPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEK-01PS-2RPT often in real-time on the comparison pages.
What if I can't find stock of LEK-01PS-2RPT?
You can fill out our help required form which you can use to request a quote for LEK-01PS-2RPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.