Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Height | 9.5mm |
---|---|
External Diameter | 6mm |
Spacer Material | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Spacer |
For Use With | T-1 3/4 (5mm) LEDs |
Height Above Board | 9.5mm |
LED / Lamp Size | T-1 3/4 |
Pack Quantity | 25 |
Size (mm) | 5mm |
LED Spacer T1 3/4 Type 2E Nylon (Natural) | Future Electronics |
Led Spacer | Newark Electronics |
LED SPACER | element14 |
LED Spacer, T-1 3/4, Natural, Nylon, .375 in Spacer | Essentra Components LEDS2E-6-01 | RS Americas |
Where can I find additional details, specifications and documents for a LEDS2E-6-01?
Additional datasheets, footprints and schematics for LEDS2E-6-01 are listed on our Part Details page. You can also find images and similar parts to LEDS2E-6-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEDS2E-6-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEDS2E-6-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEDS2E-6-01 fall under?
The LEDS2E-6-01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEDS2E-6-01 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEDS2E-6-01 you can contact the distributor directly for product support, shipping queries etc.
Is the LEDS2E-6-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEDS2E-6-01 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for LEDS2E-6-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEDS2E-6-01 often in real-time on the comparison pages.
What if I can't find stock of LEDS2E-6-01?
You can fill out our help required form which you can use to request a quote for LEDS2E-6-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.