Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Infrared |
---|---|
Wavelength Typ | 850nm |
Supply Voltage | 24V |
Power Module Configuration | Rectangular |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Area Light, Infrared | Newark Electronics |
Presenceplus 80 X 80 mm Area Light, Infrared Led 2, PresencePLUS Series | Banner Engineering LEDIA80X80W | RS Americas |
Where can I find additional details, specifications and documents for a LEDIA80X80W?
Additional datasheets, footprints and schematics for LEDIA80X80W are listed on our Part Details page. You can also find images and similar parts to LEDIA80X80W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEDIA80X80W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEDIA80X80W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEDIA80X80W fall under?
The LEDIA80X80W is listed under LED Lighting Components > LED Modules > Single Color LED Modules.
Can I view similar or alternative parts?
You can view similar parts to LEDIA80X80W when available in the Single Color LED Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEDIA80X80W you can contact the distributor directly for product support, shipping queries etc.
Is the LEDIA80X80W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LEDIA80X80W have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for LEDIA80X80W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEDIA80X80W often in real-time on the comparison pages.
What if I can't find stock of LEDIA80X80W?
You can fill out our help required form which you can use to request a quote for LEDIA80X80W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.