Status: | Unknown |
---|---|
Series: | LEDF Series |
RoHS: | Unknown |
Product Range | LEDF Series |
---|---|
Timer Functions | Delay-On-Release |
Time Min | 2s |
Time Max | 60s |
No. of Timing Ranges | 1Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 110VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (20-Jun-2016) |
True Delay Off Timer 2-60 Seconds | RS |
True Delay Off Timer, 2S-60S, Spdt | Newark Electronics |
Where can I find additional details, specifications and documents for a LEDF 24VAC/DC/110VAC. 2-60 SEC?
Additional datasheets, footprints and schematics for LEDF 24VAC/DC/110VAC. 2-60 SEC are listed on our Part Details page. You can also find images and similar parts to LEDF 24VAC/DC/110VAC. 2-60 SEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEDF 24VAC/DC/110VAC. 2-60 SEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEDF 24VAC/DC/110VAC. 2-60 SEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEDF 24VAC/DC/110VAC. 2-60 SEC fall under?
The LEDF 24VAC/DC/110VAC. 2-60 SEC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to LEDF 24VAC/DC/110VAC. 2-60 SEC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEDF 24VAC/DC/110VAC. 2-60 SEC you can contact the distributor directly for product support, shipping queries etc.
Is the LEDF 24VAC/DC/110VAC. 2-60 SEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEDF 24VAC/DC/110VAC. 2-60 SEC have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LEDF 24VAC/DC/110VAC. 2-60 SEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEDF 24VAC/DC/110VAC. 2-60 SEC often in real-time on the comparison pages.
What if I can't find stock of LEDF 24VAC/DC/110VAC. 2-60 SEC?
You can fill out our help required form which you can use to request a quote for LEDF 24VAC/DC/110VAC. 2-60 SEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.