Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Receptacle |
---|---|
Connector Type B | - |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Jacket Color | - |
Product Range | - |
Connection Cable, For LED Light Kit, Leads, 78.74 inch, VDC, Plastic | nVent HOFFMAN LEDD20C | RS Americas |
Cable Assembly, Low Voltage, 2M, 16Awg | Newark Electronics |
Connecting Cable LED Lamp | Carlton-Bates |
Where can I find additional details, specifications and documents for a LEDD20C?
Additional datasheets, footprints and schematics for LEDD20C are listed on our Part Details page. You can also find images and similar parts to LEDD20C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEDD20C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEDD20C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEDD20C fall under?
The LEDD20C is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEDD20C when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEDD20C you can contact the distributor directly for product support, shipping queries etc.
Is the LEDD20C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEDD20C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for LEDD20C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEDD20C often in real-time on the comparison pages.
What if I can't find stock of LEDD20C?
You can fill out our help required form which you can use to request a quote for LEDD20C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.