LEDD10E LED Lighting Cables by Hoffman Enclosures

CABLE ASSEMBLY, LOW VOLTAGE, 1M, 16AWG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$61.49


Distributor Starting From Stock
Logo for Carlton-Bates Carlton-Bates US$67.47
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A Receptacle
Connector Type B Plug
Cable Length - Imperial 3.3ft
Cable Length - Metric 1m
RoHS Compliant No

Alternative Descriptions

Cable Assembly, Low Voltage, 1M, 16Awg | Newark Electronics
Connecting Cable LED Lamp | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LEDD10E?

Additional datasheets, footprints and schematics for LEDD10E are listed on our Part Details page. You can also find images and similar parts to LEDD10E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LEDD10E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEDD10E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LEDD10E fall under?

The LEDD10E is listed under LED Lighting Components > LED Lighting Cables.

Can I view similar or alternative parts?

You can view similar parts to LEDD10E when available in the LED Lighting Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LEDD10E you can contact the distributor directly for product support, shipping queries etc.

Is the LEDD10E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LEDD10E have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for LEDD10E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LEDD10E often in real-time on the comparison pages.

What if I can't find stock of LEDD10E?

You can fill out our help required form which you can use to request a quote for LEDD10E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay