LED Color | Blue |
---|---|
Wavelength Typ | 470nm |
Supply Voltage | 24V |
Power Module Configuration | Rectangular |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Diffused On-Axis Light | Newark Electronics |
Presenceplus 100 X 100 mm On-Axis Light, Visible B, PresencePLUS Series | Banner Engineering LEDBO100M | RS Americas |
Where can I find additional details, specifications and documents for a LEDBO100M?
Additional datasheets, footprints and schematics for LEDBO100M are listed on our Part Details page. You can also find images and similar parts to LEDBO100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEDBO100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEDBO100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEDBO100M fall under?
The LEDBO100M is listed under LED Lighting Components > LED Modules > Single Color LED Modules.
Can I view similar or alternative parts?
You can view similar parts to LEDBO100M when available in the Single Color LED Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEDBO100M you can contact the distributor directly for product support, shipping queries etc.
Is the LEDBO100M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LEDBO100M have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for LEDBO100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEDBO100M often in real-time on the comparison pages.
What if I can't find stock of LEDBO100M?
You can fill out our help required form which you can use to request a quote for LEDBO100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.