Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Receptacle |
---|---|
Connector Type B | - |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Jacket Color | - |
Product Range | - |
Cable Assembly, Low Voltage, 2M, 16Awg | Newark Electronics |
Connection Cable, For LED Light Kit, Leads, 78.74 inch, VAC, Plastic | nVent HOFFMAN LEDA20C | RS Americas |
Where can I find additional details, specifications and documents for a LEDA20C?
Additional datasheets, footprints and schematics for LEDA20C are listed on our Part Details page. You can also find images and similar parts to LEDA20C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LEDA20C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LEDA20C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LEDA20C fall under?
The LEDA20C is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to LEDA20C when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LEDA20C you can contact the distributor directly for product support, shipping queries etc.
Is the LEDA20C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LEDA20C have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LEDA20C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LEDA20C often in real-time on the comparison pages.
What if I can't find stock of LEDA20C?
You can fill out our help required form which you can use to request a quote for LEDA20C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.