Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.34
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$2.25
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
2,500
in stock
|
Buy Now | |
element14
from US$2.60
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3.3V |
Input Voltage Max | 36V |
Output Current Max | 1.36A |
Switching Frequency | 1MHz |
No. of Outputs | 16Outputs |
RoHS Compliant | Yes |
LED7708 Series 36 V 85 mA 1 MHz SMT 16-Channels LED Driver - VFQFPN-48 (7x7) | Future Electronics |
Led Driver, Boost, 1Mhz, Vfqfpn-Ep-48 | Newark Electronics |
LED DRIVER, BOOST, 1MHZ, VFQFPN-EP-48 | element14 |
LED Driver Boost 16-Ch PWM 48-Pin VFQFPN EP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LED7708TR?
Additional datasheets, footprints and schematics for LED7708TR are listed on our Part Details page. You can also find images and similar parts to LED7708TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED7708TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED7708TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED7708TR fall under?
The LED7708TR is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to LED7708TR when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED7708TR you can contact the distributor directly for product support, shipping queries etc.
Is the LED7708TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LED7708TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LED7708TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED7708TR often in real-time on the comparison pages.
What if I can't find stock of LED7708TR?
You can fill out our help required form which you can use to request a quote for LED7708TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.