Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
Output Voltage Max | 36V |
Output Current Max | 450mA |
Switching Frequency | 1MHz |
No. of Outputs | 6Outputs |
IC Mounting | SMD |
Driver Case Style | VFQFPN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Led Driver, Boost, Smd, 1Mhz, Vfqfpn-24 | Newark Electronics |
LED DRIVER, BOOST, SMD, 1MHZ, VFQFPN-24 | element14 |
LED7707 Series 36 V Power Mosfet 36 V Surface Mount LED Driver - VFQFPN-24 | Future Electronics |
LED DRVR 5V/9V/12V/15V/18V/24V 24-Pin VFQFPN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a LED7707TR?
Additional datasheets, footprints and schematics for LED7707TR are listed on our Part Details page. You can also find images and similar parts to LED7707TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LED7707TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LED7707TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LED7707TR fall under?
The LED7707TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LED7707TR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LED7707TR you can contact the distributor directly for product support, shipping queries etc.
Is the LED7707TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LED7707TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LED7707TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LED7707TR often in real-time on the comparison pages.
What if I can't find stock of LED7707TR?
You can fill out our help required form which you can use to request a quote for LED7707TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.